Murata Electronics 100pF Capacitor DE1B3KX101KN4AL01

Description
Cap Ceramic 100pF 250VAC B 10% (8 X 7mm) Radial 10mm Ammo Pack Product overview: DE1B3KX101KN4AL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KN4AL01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 100pF 250VAC B 10% (8 X 7mm) Radial 10mm Ammo Pack Product overview: DE1B3KX101KN4AL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KN4AL01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF Capacitor
60-DE1B3KX101KN4AL01
100pF Capacitor 60-DE1B3KX101KN4AL01
Cap Ceramic 100pF 250VAC B 10% (8 X 7mm) Radial 10mm Ammo Pack Product overview: DE1B3KX101KN4AL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KN4AL01 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 250VAC B 10% (8 X 7mm) Radial 10mm Ammo Pack Product overview: DE1B3KX101KN4AL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KN4AL01 can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DE1B3KX101KN4AL01 - 1220322-DE1B3KX101KN4AL01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1B3KX101KN4AL01
1220322-DE1B3KX101KN4AL01
Ceramic Capacitors - DE1B3KX101KN4AL01 1220322-DE1B3KX101KN4AL01
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220322-DE1B3KX101KN 4AL01 Termination: Radial Voltage Rating: 250 V Height - Seated (Max): 10.9982 mm Capacitance: 100 pF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 7 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Lead Pitch: 10 mm Lead Diameter: 600 µm Max Operating Temperature: 85 °C Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220322-DE1B3KX101KN4AL01
Termination: Radial
Voltage Rating: 250 V
Height - Seated (Max): 10.9982 mm
Capacitance: 100 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 7 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 300 V
Lead Pitch: 10 mm
Lead Diameter: 600 µm
Max Operating Temperature: 85 °C
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DE1B3KX101KN4AL01 1220322-DE1B3KX101KN4AL01
Product Name 100pF Capacitor Ceramic Capacitors - DE1B3KX101KN4AL01
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details