Murata Electronics 100pF Capacitor DE1B3KX101KB5B

Description
Cap Ceramic Suppression X1/Y1 100pF 250VAC B 10% (9 X 8mm) Radial 10mm 125C Bulk Product overview: DE1B3KX101KB5B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KB5B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Suppression X1/Y1 100pF 250VAC B 10% (9 X 8mm) Radial 10mm 125C Bulk Product overview: DE1B3KX101KB5B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KB5B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF Capacitor
60-DE1B3KX101KB5B
100pF Capacitor 60-DE1B3KX101KB5B
Cap Ceramic Suppression X1/Y1 100pF 250VAC B 10% (9 X 8mm) Radial 10mm 125C Bulk Product overview: DE1B3KX101KB5B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KB5B can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y1 100pF 250VAC B 10% (9 X 8mm) Radial 10mm 125C Bulk Product overview: DE1B3KX101KB5B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX101KB5B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DE1B3KX101KB5B - 987217-DE1B3KX101KB5B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1B3KX101KB5B
987217-DE1B3KX101KB5B
Ceramic Capacitors - DE1B3KX101KB5B 987217-DE1B3KX101KB5B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987217-DE1B3KX101KB5 B Termination: Radial Voltage Rating: 250 V Height - Seated (Max): 13.0048 mm Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 8 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Lead Pitch: 10 mm Lead Diameter: 600 µm Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987217-DE1B3KX101KB5B
Termination: Radial
Voltage Rating: 250 V
Height - Seated (Max): 13.0048 mm
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 8 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 300 V
Lead Pitch: 10 mm
Lead Diameter: 600 µm
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DE1B3KX101KB5B 987217-DE1B3KX101KB5B
Product Name 100pF Capacitor Ceramic Capacitors - DE1B3KX101KB5B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details