Murata Electronics Ceramic Capacitors DE11XRB680KJ4BR01F

Description
68pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB680KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB680KJ4BR01F-ND
Ceramic Capacitors DE11XRB680KJ4BR01F-ND
68pF ±10% 500V Ceramic Capacitor SL Radial, Disc

68pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 68Pf, 10% Rohs Compliant Murata - 50AC5106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 10% Rohs Compliant Murata
50AC5106
Cap, 68Pf, 10% Rohs Compliant Murata 50AC5106
CAP, 68PF, 10% ROHS COMPLIANT: YES

CAP, 68PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE11XRB680KJ4BR01F-ND 50AC5106
Product Name Ceramic Capacitors Cap, 68Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details