CAP CER 47PF 500VAC SL RADIAL Product overview: DE11XRB470KN4AR01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XRB470KN4AR01
47pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
47pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Win Source Part Number: 1339850-DE11XRB470KN
Category: Capacitors - Ceramic Capacitors
Series: DE1
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 47 pF
Tolerance: ±10%
Voltage - Rated: 500VAC
Temperature Coefficient: SL
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DE11XRB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE11XRB470KN4AR01F | 490-17647-3-ND | 1339850-DE11XRB470KN4AR01F |
| Product Name | 47PF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF |