Murata Electronics Ceramic Capacitors DE11XRB470KJ4BR01F

Description
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB470KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB470KJ4BR01F-ND
Ceramic Capacitors DE11XRB470KJ4BR01F-ND
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc

47pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1746148 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746148
MLCCs - Multilayer Ceramic Capacitors 1746148
Capacitor Ceramic Disc 500V 47pF

Capacitor Ceramic Disc 500V 47pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746226 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746226
MLCCs - Multilayer Ceramic Capacitors 1746226
Capacitor Ceramic Disc 500V 47pF

Capacitor Ceramic Disc 500V 47pF

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number DE11XRB470KJ4BR01F-ND 1746148
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers