Murata Electronics Ceramic Capacitors DE11XRB470KA4BR01F

Description
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB470KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB470KA4BR01F-ND
Ceramic Capacitors DE11XRB470KA4BR01F-ND
47pF ±10% 500V Ceramic Capacitor SL Radial, Disc

47pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 47Pf, 10% Rohs Compliant Murata - 50AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 10% Rohs Compliant Murata
50AC5102
Cap, 47Pf, 10% Rohs Compliant Murata 50AC5102
CAP, 47PF, 10% ROHS COMPLIANT: YES

CAP, 47PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE11XRB470KA4BR01F-ND 50AC5102
Product Name Ceramic Capacitors Cap, 47Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011352 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details