Murata Electronics Ceramic Capacitors DE11XRB330KN4AR01F

Description
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17646-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17646-3-ND
Ceramic Capacitors 490-17646-3-ND
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17646-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17646-1-ND
Ceramic Capacitors 490-17646-1-ND
33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

33pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE11XRB330KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRB330KN4AR01F
Ceramic Capacitors DE11XRB330KN4AR01F
CAP CER 33PF 500VAC SL RADIAL

CAP CER 33PF 500VAC SL RADIAL

Supplier's Site Datasheet
Cap, 33Pf, 10% Rohs Compliant Murata - 50AC5101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 10% Rohs Compliant Murata
50AC5101
Cap, 33Pf, 10% Rohs Compliant Murata 50AC5101
CAP, 33PF, 10% ROHS COMPLIANT: YES

CAP, 33PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-17646-3-ND DE11XRB330KN4AR01F 50AC5101
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details