Murata Electronics Ceramic Capacitors DE11XRB330KA4BR01F

Description
33pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
33pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB330KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB330KA4BR01F-ND
Ceramic Capacitors DE11XRB330KA4BR01F-ND
33pF ±10% 500V Ceramic Capacitor SL Radial, Disc

33pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 33Pf, 10% Rohs Compliant Murata - 50AC5099 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 10% Rohs Compliant Murata
50AC5099
Cap, 33Pf, 10% Rohs Compliant Murata 50AC5099
CAP, 33PF, 10% ROHS COMPLIANT: YES

CAP, 33PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE11XRB330KA4BR01F-ND 50AC5099
Product Name Ceramic Capacitors Cap, 33Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers