Murata Electronics MLCCs - Multilayer Ceramic Capacitors DE11XRB220KJ4BR01F

Description
Capacitor Ceramic Disc 500V 22pF
Request a Quote Datasheet
Description
Capacitor Ceramic Disc 500V 22pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1746141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746141
MLCCs - Multilayer Ceramic Capacitors 1746141
Capacitor Ceramic Disc 500V 22pF

Capacitor Ceramic Disc 500V 22pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746212 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746212
MLCCs - Multilayer Ceramic Capacitors 1746212
Capacitor Ceramic Disc 500V 22pF

Capacitor Ceramic Disc 500V 22pF

Supplier's Site
Ceramic Capacitors - DE11XRB220KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB220KJ4BR01F-ND
Ceramic Capacitors DE11XRB220KJ4BR01F-ND
22pF ±10% 500V Ceramic Capacitor SL Radial, Disc

22pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 22Pf, 10% Rohs Compliant Murata - 50AC5097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 10% Rohs Compliant Murata
50AC5097
Cap, 22Pf, 10% Rohs Compliant Murata 50AC5097
CAP, 22PF, 10% ROHS COMPLIANT: YES

CAP, 22PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1746141 DE11XRB220KJ4BR01F-ND 50AC5097
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details