Murata Electronics Ceramic Capacitors DE11XRB100KN4AR01F

Description
10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17643-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17643-3-ND
Ceramic Capacitors 490-17643-3-ND
10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17643-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17643-1-ND
Ceramic Capacitors 490-17643-1-ND
10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

10pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Cap, 10Pf, 10% Rohs Compliant Murata - 50AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 10% Rohs Compliant Murata
50AC5092
Cap, 10Pf, 10% Rohs Compliant Murata 50AC5092
CAP, 10PF, 10% ROHS COMPLIANT: YES

CAP, 10PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE11XRB100KN4AR01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRB100KN4AR01F
Capacitors - Ceramic Capacitors DE11XRB100KN4AR01F
CAP CER 10PF 500VAC SL RADIAL

CAP CER 10PF 500VAC SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-17643-3-ND 50AC5092 DE11XRB100KN4AR01F
Product Name Ceramic Capacitors Cap, 10Pf, 10% Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details