Murata Electronics Ceramic Capacitors DE11XRB100KA4BR01F

Description
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE11XRB100KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE11XRB100KA4BR01F-ND
Ceramic Capacitors DE11XRB100KA4BR01F-ND
10pF ±10% 500V Ceramic Capacitor SL Radial, Disc

10pF ±10% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1746133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746133
MLCCs - Multilayer Ceramic Capacitors 1746133
Capacitor Ceramic Disc 500V 10pF

Capacitor Ceramic Disc 500V 10pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746188 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746188
MLCCs - Multilayer Ceramic Capacitors 1746188
Capacitor Ceramic Disc 500V 10pF

Capacitor Ceramic Disc 500V 10pF

Supplier's Site
Cap, 10Pf, 10% Rohs Compliant Murata - 50AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 10% Rohs Compliant Murata
50AC5090
Cap, 10Pf, 10% Rohs Compliant Murata 50AC5090
CAP, 10PF, 10% ROHS COMPLIANT: YES

CAP, 10PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DE11XRB100KA4BR01F-ND 1746133 50AC5090
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details