Murata Electronics Ceramic Capacitors DE11XRA680KN4AH01F

Description
CAP CER 68PF 400V SL RADIAL
Request a Quote Datasheet
Description
CAP CER 68PF 400V SL RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA680KN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 68PF 400V SL RADIAL

CAP CER 68PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE11XRA680KN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 68PF 400V SL RADIAL

CAP CER 68PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE11XRA680KN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA680KN4AH01F
Ceramic Capacitors DE11XRA680KN4AH01F
CAP CER DISC 68PF 440/400VAC

CAP CER DISC 68PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE11XRA680KN4AH01FTB-ND DE11XRA680KN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH330K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details