Murata Power Solutions Ceramic Capacitors DE11XRA680KA4BQ01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA680KA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA680KA4BQ01F-ND
Ceramic Capacitors 490-DE11XRA680KA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727786
Single Layer Ceramic Capacitors 1727786
Murata DE11XRA680KA4BQ01F

Murata DE11XRA680KA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727023
Single Layer Ceramic Capacitors 1727023
Murata DE11XRA680KA4BQ01F

Murata DE11XRA680KA4BQ01F

Supplier's Site
Suppression Cap, 68Pf, Class X1/y1; Capacitance Murata - 03AJ0215 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 68Pf, Class X1/y1; Capacitance Murata
03AJ0215
Suppression Cap, 68Pf, Class X1/y1; Capacitance Murata 03AJ0215
SUPPRESSION CAP, 68PF, CLASS X1/Y1; Capacitance:68pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 68PF, CLASS X1/Y1; Capacitance:68pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE11XRA680KA4BQ01F-ND 1727786 03AJ0215
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Suppression Cap, 68Pf, Class X1/y1; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) 20 to ? C (68 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details