47pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
47pF ±10% 300VAC Ceramic Capacitor SL Radial, Disc
CAP CER 47PF 300V SL RADIAL
CAP CER 47PF 300V SL RADIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16169-1-ND | DE11XRA470KN4AP01F | DE11XRA470KN4AP01F |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 1500 volts | 300 volts |