Murata Power Solutions Single Layer Ceramic Capacitors DE11XRA470KA4BQ01F

Description
Murata DE11XRA470KA4BQ01F
Request a Quote Datasheet
Description
Murata DE11XRA470KA4BQ01F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727784
Single Layer Ceramic Capacitors 1727784
Murata DE11XRA470KA4BQ01F

Murata DE11XRA470KA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727022
Single Layer Ceramic Capacitors 1727022
Murata DE11XRA470KA4BQ01F

Murata DE11XRA470KA4BQ01F

Supplier's Site
Ceramic Capacitors - 490-DE11XRA470KA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA470KA4BQ01F-ND
Ceramic Capacitors 490-DE11XRA470KA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Suppression Cap, 47Pf, Class X1/y1; Capacitance Murata - 83AH2262 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 47Pf, Class X1/y1; Capacitance Murata
83AH2262
Suppression Cap, 47Pf, Class X1/y1; Capacitance Murata 83AH2262
SUPPRESSION CAP, 47PF, CLASS X1/Y1; Capacitance:47pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 47PF, CLASS X1/Y1; Capacitance:47pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1727784 490-DE11XRA470KA4BQ01F-ND 83AH2262
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 47Pf, Class X1/y1; Capacitance Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) 20 to ? C (68 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers