Murata Power Solutions Ceramic Capacitors DE11XRA220KA4BQ01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA220KA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA220KA4BQ01F-ND
Ceramic Capacitors 490-DE11XRA220KA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727780
Single Layer Ceramic Capacitors 1727780
Murata DE11XRA220KA4BQ01F

Murata DE11XRA220KA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727020
Single Layer Ceramic Capacitors 1727020
Murata DE11XRA220KA4BQ01F

Murata DE11XRA220KA4BQ01F

Supplier's Site
Ceramic Capacitors - DE11XRA220KA4BQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA220KA4BQ01F
Ceramic Capacitors DE11XRA220KA4BQ01F
CAP CER

CAP CER

Supplier's Site Datasheet
Suppression Cap, 22Pf, Class X1/y1; Capacitance Murata - 83AH2261 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 22Pf, Class X1/y1; Capacitance Murata
83AH2261
Suppression Cap, 22Pf, Class X1/y1; Capacitance Murata 83AH2261
SUPPRESSION CAP, 22PF, CLASS X1/Y1; Capacitance:22pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 22PF, CLASS X1/Y1; Capacitance:22pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE11XRA220KA4BQ01F-ND 1727780 DE11XRA220KA4BQ01F 83AH2261
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 22Pf, Class X1/y1; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) 20 to ? C (68 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details