Murata Electronics Ceramic Capacitors DE11XRA150KN4AQ01F

Description
15pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
15pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16161-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16161-3-ND
Ceramic Capacitors 490-16161-3-ND
15pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

15pF ±10% 500VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE11XRA150KN4AQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA150KN4AQ01F
Ceramic Capacitors DE11XRA150KN4AQ01F
CAP CER 15PF 500V SL RADIAL

CAP CER 15PF 500V SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE11XRA150KN4AQ01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE11XRA150KN4AQ01F
Capacitors - Ceramic Capacitors DE11XRA150KN4AQ01F
CAP CER 15PF 500V SL RADIAL

CAP CER 15PF 500V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-16161-3-ND DE11XRA150KN4AQ01F DE11XRA150KN4AQ01F
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details