Murata Power Solutions Single Layer Ceramic Capacitors DE11XRA150KJ4BQ01F

Description
Murata DE11XRA150KJ4BQ01F
Request a Quote Datasheet
Description
Murata DE11XRA150KJ4BQ01F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727777
Single Layer Ceramic Capacitors 1727777
Murata DE11XRA150KJ4BQ01F

Murata DE11XRA150KJ4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727019
Single Layer Ceramic Capacitors 1727019
Murata DE11XRA150KJ4BQ01F

Murata DE11XRA150KJ4BQ01F

Supplier's Site
Ceramic Capacitors - 490-DE11XRA150KJ4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE11XRA150KJ4BQ01F-ND
Ceramic Capacitors 490-DE11XRA150KJ4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Suppression Cap, 15Pf, Class X1/y1; Capacitance Murata - 97AH8502 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 15Pf, Class X1/y1; Capacitance Murata
97AH8502
Suppression Cap, 15Pf, Class X1/y1; Capacitance Murata 97AH8502
SUPPRESSION CAP, 15PF, CLASS X1/Y1; Capacitance:15pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 15PF, CLASS X1/Y1; Capacitance:15pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1727777 490-DE11XRA150KJ4BQ01F-ND 97AH8502
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 15Pf, Class X1/y1; Capacitance Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) 20 to ? C (68 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers