Murata Electronics Ceramic Capacitors DE11XRA100KN4AH01F

Description
CAP CER 10PF 400V SL RADIAL
Request a Quote Datasheet
Description
CAP CER 10PF 400V SL RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE11XRA100KN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE11XRA100KN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 400V SL RADIAL

CAP CER 10PF 400V SL RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE11XRA100KN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE11XRA100KN4AH01F
Ceramic Capacitors DE11XRA100KN4AH01F
CAP CER DISC 10PF 440/400VAC

CAP CER DISC 10PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE11XRA100KN4AH01FTB-ND DE11XRA100KN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1725614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details