CAP CER 68PF 250V SL RADIAL Product overview: DE11XKX680JN4AC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX680JN4AC05
68pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc
68pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc
CAP CER 68PF 250V SL RADIAL
CAP CER 68PF 250V SL RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE11XKX680JN4AC05F | 490-9496-1-ND | DE11XKX680JN4AC05F | DE11XKX680JN4AC05F |
| Product Name | 68PF 250V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF | 6.80E-5 microF |