Murata Electronics Ceramic Capacitors DE11XKX470JN4AC05F

Description
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9495-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9495-3-ND
Ceramic Capacitors 490-9495-3-ND
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-9495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9495-1-ND
Ceramic Capacitors 490-9495-1-ND
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
47PF 250V Capacitor
60-DE11XKX470JN4AC05F
47PF 250V Capacitor 60-DE11XKX470JN4AC05F
CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JN4AC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JN4AC05 F can be used for catalog matching and distributor lookup.

CAP CER 47PF 250V SL RADIAL Product overview: DE11XKX470JN4AC05F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE11XKX470JN4AC05F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 490-9495-3-ND 60-DE11XKX470JN4AC05F
Product Name Ceramic Capacitors 47PF 250V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details