Murata Power Solutions 8.2UH 4.5A 33.6MOHM Inductor and Choke DD1217AS-H-8R2M=P3

Description
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: DD1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-8R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: DD1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-8R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2UH 4.5A 33.6MOHM Inductor and Choke - 71-DD1217AS-H-8R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2UH 4.5A 33.6MOHM Inductor and Choke
71-DD1217AS-H-8R2M=P3
8.2UH 4.5A 33.6MOHM Inductor and Choke 71-DD1217AS-H-8R2M=P3
FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: DD1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-8R2M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 4.5A 33.6MOHM SM Product overview: DD1217AS-H-8R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 4.5A, 33.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 4.5A, 33.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-8R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1202777-DD1217AS-H-8R2M=P3
Inductors, Coils, Chokes - Fixed Inductors 1202777-DD1217AS-H-8R2M=P3
Win Source Part Number: 1202777-DD1217AS-H-8 R2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: DEM8045C Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 33.6mOhm Max Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13201-2,490-1320 1-1,490-13201-6 Base Product Number: DD1217AS Product Status: Not For New Designs Current - Saturation (Isat): 6.4A

Win Source Part Number: 1202777-DD1217AS-H-8R2M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DEM8045C
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 33.6mOhm Max
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13201-2,490-13201-1,490-13201-6
Base Product Number: DD1217AS
Product Status: Not For New Designs
Current - Saturation (Isat): 6.4A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DD1217AS-H-8R2M=P3 1202777-DD1217AS-H-8R2M=P3
Product Name 8.2UH 4.5A 33.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH
View Details
3 suppliers
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details