Murata Power Solutions Fixed Inductors DD1217AS-H-220M=P3

Description
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13205-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13205-1-ND
Fixed Inductors 490-13205-1-ND
22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 2.4A 93.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13205-1-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details