15µH Shielded Wirewound Inductor 3.5A 52.8mOhm Max Nonstandard
FIXED IND 15UH 3.5A 52.8MOHM SMD Product overview: DD1217AS-H-150M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.5A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.5A, 52.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DD1217AS-H-150M=P
FIXED IND 15UH 3.5A 52.8MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-13203-1-ND | 71-DD1217AS-H-150M=P3 | DD1217AS-H-150M=P3 |
| Product Name | Fixed Inductors | SMD 15UH 3.5A 52.8MOHM Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0528 ohms | 0.0528 ohms |