Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A / 0A to 50A / 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC RoHS Compliant: Yes
DPM, LED, RED, DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 5A, 0A to 50A, 0A to 500A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; RoHS Compliant: Yes
Ammeter LED - Red Characters Display Panel Mount - Bezel
AMMETER 0-1000A LED PANEL MOUNT
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1089-ND | 29M7392 | 34M5481 | DCA5-20PC-1-DC4-RL-C | DCA5-20PC-1-DC4-RL-C |
| Product Name | Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions | Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | LED | |||
| Display Colors | Red | LED - Red Characters | |||
| Current Range | 0.0 to 1000 amps | 0.0 to 500 amps | 0.0 to 500 amps | ||
| Width | 33.93 mm (1.34 inch) | ||||
| Height | 21.29 mm (0.8382 inch) |