Murata Power Solutions Meters DCA-20PC-6-DC4-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2705-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Panel Meters - DCA-20PC-6-DC4-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Current Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3620 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Murata Power Solutions
87K3620
Current Meter; No. Of Digits / Alpha Murata Power Solutions 87K3620
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:36VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 34M5480 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
34M5480
Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 34M5480
DPM, LED, RED, DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage RoHS Compliant: Yes

DPM, LED, RED, DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2705-ND DCA-20PC-6-DC4-RL-C 87K3620 34M5480
Product Name Meters Panel Meters Current Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Led, Red, Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Current Range 0.0 to 19.99 amps 0.0 to 19.99 amps 0.0 to 19.99 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 629967 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
View Details