Murata Power Solutions Meters DCA-20PC-6-DC4-BS-C

Description
Current (Ammeter) LED - Blue Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Blue Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3308-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Blue Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Blue Characters Display Panel Mount - Bezel

Buy Now Datasheet
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 16M5580 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
16M5580
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 16M5580
DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8V; Supply Voltage Max:36V RoHS Compliant: Yes

DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 19.99A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8V; Supply Voltage Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DCA-20PC-6-DC4-BS-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Blue Characters Display Panel Mount - Bezel

Ammeter LED - Blue Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3308-ND 16M5580 DCA-20PC-6-DC4-BS-C
Product Name Meters Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Blue
Current Range 0.0 to 19.99 amps 0.0 to 19.99 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details