Murata Power Solutions Meters DCA-20PC-5-DC1-RL-C

Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1087-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions - 16M5576 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions
16M5576
Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions 16M5576
DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Supply Voltage Max:40VDC RoHS Compliant: Yes

DC AMMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0A to 1.999A; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:5VDC; Supply Voltage Max:40VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DCA-20PC-5-DC1-RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Red Characters Display Panel Mount - Bezel

Ammeter LED - Red Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1087-ND 16M5576 DCA-20PC-5-DC1-RL-C
Product Name Meters Dc Ammeter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 0.0 to 2 amps 0.0 to 2 amps
Width 33.93 mm (1.34 inch)
Height 21.29 mm (0.8382 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details