Murata Power Solutions Panel Meters DCA-20PC-3-DC1-BL-C

Description
Ammeter LED - Blue Characters Display Panel Mount - Bezel
Description
Ammeter LED - Blue Characters Display Panel Mount - Bezel
Datasheet
Datasheet Summary
Powered by GS/AI

The DCA-20PC-3-DC1-BL-C is a digital DC ammeter designed for measuring currents from 200µA to 20A, featuring built-in shunts that eliminate the need for additional components. It operates within a wide power supply range of 5 to 40V DC and is suitable for both low-side and high-side applications. The device is factory calibrated to an accuracy of ±0.1% and has a low internal shunt resistance of 1.0 Ohm, which minimizes power loss. The ammeter is housed in a compact package measuring 1.38" x 0.88" x 1.0" and features a large, easy-to-read LED display available in blue, red, or green. It supports simple 3 or 4-wire connections and is designed for low power consumption, making it ideal for battery backup applications. The DCA-20PC series is suitable for various applications requiring precise current measurement in a compact form factor.

Datasheet Summary
Powered by GS/AI

The DCA-20PC-3-DC1-BL-C is a digital DC ammeter designed for measuring currents from 200µA to 20A, featuring built-in shunts that eliminate the need for additional components. It operates within a wide power supply range of 5 to 40V DC and is suitable for both low-side and high-side applications. The device is factory calibrated to an accuracy of ±0.1% and has a low internal shunt resistance of 1.0 Ohm, which minimizes power loss. The ammeter is housed in a compact package measuring 1.38" x 0.88" x 1.0" and features a large, easy-to-read LED display available in blue, red, or green. It supports simple 3 or 4-wire connections and is designed for low power consumption, making it ideal for battery backup applications. The DCA-20PC series is suitable for various applications requiring precise current measurement in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - DCA-20PC-3-DC1-BL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ammeter LED - Blue Characters Display Panel Mount - Bezel

Ammeter LED - Blue Characters Display Panel Mount - Bezel

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number DCA-20PC-3-DC1-BL-C
Product Name Panel Meters
Voltage Range 5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Rate, Totalizer with Functions A+B, A-B, AxB, A/B, A/B-1 Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 313772 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 92 mm (3.62 inch)
View Details