Murata Power Solutions DC DC Converters DBQ0135V2PC

Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBQ0135V2PC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBQ0135V2PC-ND
DC DC Converters DBQ0135V2PC-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions - 67X3719 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
67X3719
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions 67X3719
DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DBQ0135V2PC-ND 67X3719
Product Name DC DC Converters Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details