Murata Power Solutions DC DC Converters DBQ0135V2P2C

Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet
Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBQ0135V2P2C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBQ0135V2P2C-ND
DC DC Converters DBQ0135V2P2C-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions - 67X3723 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
67X3723
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions 67X3723
DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DBQ0135V2P2C-ND 67X3723
Product Name DC DC Converters Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details