Murata Power Solutions DC DC Converters DBQ0135V2NC

Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote
Description
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC/DC Converter from Murata Power Solutions is a quarter-brick format power supply with a maximum output of 428.4W, providing a regulated 12V output at 35A. It operates within an input voltage range of 36-75V and features high efficiency, typically around 95.2%. The converter is designed with advanced digital control capabilities, compliant with the PMBus protocol, allowing for configurable soft-start, output voltage settings, and various protection limits including overvoltage and overcurrent. It offers a high isolation voltage of 2250VDC, making it suitable for applications requiring safety and reliability, such as telecommunications and networking equipment. The product is RoHS compliant and certified to various safety standards including UL and IEC. Its compact design and robust performance characteristics make it a viable option for engineers seeking a reliable power solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The DC/DC Converter from Murata Power Solutions is a quarter-brick format power supply with a maximum output of 428.4W, providing a regulated 12V output at 35A. It operates within an input voltage range of 36-75V and features high efficiency, typically around 95.2%. The converter is designed with advanced digital control capabilities, compliant with the PMBus protocol, allowing for configurable soft-start, output voltage settings, and various protection limits including overvoltage and overcurrent. It offers a high isolation voltage of 2250VDC, making it suitable for applications requiring safety and reliability, such as telecommunications and networking equipment. The product is RoHS compliant and certified to various safety standards including UL and IEC. Its compact design and robust performance characteristics make it a viable option for engineers seeking a reliable power solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBQ0135V2NC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBQ0135V2NC-ND
DC DC Converters DBQ0135V2NC-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 35A 36V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions - 67X3712 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
67X3712
Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions 67X3712
DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

DC/DC CONVERTER, 428.4W, 12V, 35A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:428.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:35A; Output Voltage - Output 2:-; Depth:58.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DBQ0135V2NC-ND 67X3712
Product Name DC DC Converters Dc/dc Converter, 428.4W, 12V, 35A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details