Murata Power Solutions DC DC Converters DBE0240V2P1BC

Description
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DBE0240V2P1BC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DBE0240V2P1BC-ND
DC DC Converters DBE0240V2P1BC-ND
Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input

Isolated Module, Digital DC DC Converter 1 Output 5V 40A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions - 80Y5662 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions
80Y5662
Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions 80Y5662
DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 40A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:200W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Isolation Voltage:2.25kVRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - DBE0240V2P1BC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DBE0240V2P1BC
Power Supplies - Board Mount - DC DC Converters DBE0240V2P1BC
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DBE0240V2P1BC-ND 80Y5662 DBE0240V2P1BC
Product Name DC DC Converters Dc-Dc Converter, 5V, 40A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products