Murata Power Solutions Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC-08BC DAC-08BC

Description
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055140-DAC-08BC Mounting: SMD (SMT) Number of Pins: 16 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Alternative Parts (Cross-Reference): DAC-08BCDAC08BC; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055140-DAC-08BC Mounting: SMD (SMT) Number of Pins: 16 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Alternative Parts (Cross-Reference): DAC-08BCDAC08BC; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC-08BC - 1055140-DAC-08BC - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC-08BC
1055140-DAC-08BC
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC-08BC 1055140-DAC-08BC
Manufacturer: Murata Power Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055140-DAC-08BC Mounting: SMD (SMT) Number of Pins: 16 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Alternative Parts (Cross-Reference): DAC-08BCDAC08BC; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055140-DAC-08BC
Mounting: SMD (SMT)
Number of Pins: 16
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Alternative Parts (Cross-Reference): DAC-08BCDAC08BC;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
8-bit Digital-to-Analog Converter IC - 768-DAC-08BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Digital-to-Analog Converter IC
768-DAC-08BC
8-bit Digital-to-Analog Converter IC 768-DAC-08BC
DAC 1-CH Segment 8-bit 16-Pin PDIP Product overview: DAC-08BC from Murata Power Solutions is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC-08BC can be used for catalog matching and distributor lookup.

DAC 1-CH Segment 8-bit 16-Pin PDIP Product overview: DAC-08BC from Murata Power Solutions is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC-08BC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1055140-DAC-08BC 768-DAC-08BC
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC-08BC 8-bit Digital-to-Analog Converter IC
Package Type DIP; PDIP; PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916841 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-8876402LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers