Murata Power Solutions AC DC Converters D1U86P-W-1600-12-HB4DC

Description
Front End AC DC Converters 1 Output 12V 133.3A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 133.3A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - D1U86P-W-1600-12-HB4DC-ND - DigiKey
Thief River Falls, MN, United States
Front End AC DC Converters 1 Output 12V 133.3A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 133.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 133.4A; Power Supply Approvals Murata Power Solutions - 30Y5610 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 133.4A; Power Supply Approvals Murata Power Solutions
30Y5610
Power Supply, Ac-Dc, 12V, 133.4A; Power Supply Approvals Murata Power Solutions 30Y5610
POWER SUPPLY, AC-DC, 12V, 133.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.6kW; Output Current Max:133.4A; Product Range:D Series; Input Voltage AC Max:264V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 133.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.6kW; Output Current Max:133.4A; Product Range:D Series; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U86P-W-1600-12-HB4DC-ND 30Y5610
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 133.4A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 90.0 to 264.0 volts ? to 264.0 volts
Unlock Full Specs
to access all available technical data