Front End AC DC Converters 1 Output 12V 38.3A 90 ~ 264 VAC Input
PSU, AC-DC CONVERTER, 2 O/P, 38.3A, 460W, BACK-TO-FRONT AIRFLOW; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:460W; Output Current Max:38.3A; Product Range:D Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 811-2937-ND | 18X2345 |
| Product Name | AC DC Converters | Psu, Ac-Dc Converter, 2 O/p, 38.3A, 460W, Back-To-Front Airflow; Power Supply Approvals Murata Power Solutions |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Form Factor | Rack Mount | |
| Features | Hot Swappable; Power Factor Correction | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| AC Input Voltage | 90.0 to 264.0 volts |