Murata Power Solutions AC DC Converters D1U86G-W-460-12-HB3DC

Description
Front End AC DC Converters 1 Output 12V 38.3A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 38.3A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2938-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2938-ND
AC DC Converters 811-2938-ND
Front End AC DC Converters 1 Output 12V 38.3A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 38.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac-Dc Converter, 2 O/p, 38.3A, 460W, Front-To-Back Airflow; Power Supply Approvals Murata Power Solutions - 18X2344 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc Converter, 2 O/p, 38.3A, 460W, Front-To-Back Airflow; Power Supply Approvals Murata Power Solutions
18X2344
Psu, Ac-Dc Converter, 2 O/p, 38.3A, 460W, Front-To-Back Airflow; Power Supply Approvals Murata Power Solutions 18X2344
PSU, AC-DC CONVERTER, 2 O/P, 38.3A, 460W, FRONT-TO-BACK AIRFLOW; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:460W; Output Current Max:38.3A; Product Range:D Series RoHS Compliant: Yes

PSU, AC-DC CONVERTER, 2 O/P, 38.3A, 460W, FRONT-TO-BACK AIRFLOW; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Supply Output Type:Fixed; Output Power Max:460W; Output Current Max:38.3A; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2938-ND 18X2344
Product Name AC DC Converters Psu, Ac-Dc Converter, 2 O/p, 38.3A, 460W, Front-To-Back Airflow; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data