Murata Power Solutions AC DC Converters D1U74T-W-2700-12-HB4C

Description
Front End AC DC Converters 1 Output 12V 225A 180 ~ 264 VAC, 90 ~ 140 VAC, 180 ~ 300 VDC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 225A 180 ~ 264 VAC, 90 ~ 140 VAC, 180 ~ 300 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-D1U74T-W-2700-12-HB4C-ND - DigiKey
Thief River Falls, MN, United States
Front End AC DC Converters 1 Output 12V 225A 180 ~ 264 VAC, 90 ~ 140 VAC, 180 ~ 300 VDC Input

Front End AC DC Converters 1 Output 12V 225A 180 ~ 264 VAC, 90 ~ 140 VAC, 180 ~ 300 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 225A; Power Supply Approvals Murata Power Solutions - 60AJ3640 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 225A; Power Supply Approvals Murata Power Solutions
60AJ3640
Power Supply, Ac-Dc, 12V, 225A; Power Supply Approvals Murata Power Solutions 60AJ3640
POWER SUPPLY, AC-DC, 12V, 225A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.7kW; Output Current Max:225A; Product Range:D Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 225A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.7kW; Output Current Max:225A; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-D1U74T-W-2700-12-HB4C-ND 60AJ3640
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 225A; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Voltage 140.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers