Murata Power Solutions DC DC Converters D1U54-D-650-12-HB3C

Description
Front End DC DC Converter 1 Output 12V 54.2A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 54.2A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U54-D-650-12-HB3C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
D1U54-D-650-12-HB3C-ND
DC DC Converters D1U54-D-650-12-HB3C-ND
Front End DC DC Converter 1 Output 12V 54.2A -72V Input

Front End DC DC Converter 1 Output 12V 54.2A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 54.2A; Power Supply Approvals Murata Power Solutions - 72Y4904 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
72Y4904
Dc-Dc Converter, 12V, 54.2A; Power Supply Approvals Murata Power Solutions 72Y4904
DC-DC CONVERTER, 12V, 54.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:650W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:54.2A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 54.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:650W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:54.2A; Output Voltage - Output 2:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54-D-650-12-HB3C-ND 72Y4904
Product Name DC DC Converters Dc-Dc Converter, 12V, 54.2A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 54.2 amps 54.2 amps
DC Input Voltage -44.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227078 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details