Murata Power Solutions Dc-Dc Converter, 12V/3.3V, 125A/4A; Power Supply Approvals Murata Power Solutions D1U54-D-1500-12-HC3C

Description
DC-DC CONVERTER, 12V/3.3V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:3.3V RoHS Compliant: Yes
Description
DC-DC CONVERTER, 12V/3.3V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:3.3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V/3.3V, 125A/4A; Power Supply Approvals Murata Power Solutions - 93Y2408 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/3.3V, 125A/4A; Power Supply Approvals Murata Power Solutions
93Y2408
Dc-Dc Converter, 12V/3.3V, 125A/4A; Power Supply Approvals Murata Power Solutions 93Y2408
DC-DC CONVERTER, 12V/3.3V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:3.3V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/3.3V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:3.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93Y2408
Product Name Dc-Dc Converter, 12V/3.3V, 125A/4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2138-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details