Murata Power Solutions DC DC Converters D1U54-D-1500-12-HA4C

Description
Front End DC DC Converter 1 Output 12V 125A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 125A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - D1U54-D-1500-12-HA4C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
D1U54-D-1500-12-HA4C-ND
DC DC Converters D1U54-D-1500-12-HA4C-ND
Front End DC DC Converter 1 Output 12V 125A -72V Input

Front End DC DC Converter 1 Output 12V 125A -72V Input

Buy Now Datasheet
Dc-Dc Converter, 12V/5V, 125A/4A; Power Supply Approvals Murata Power Solutions - 93Y2406 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/5V, 125A/4A; Power Supply Approvals Murata Power Solutions
93Y2406
Dc-Dc Converter, 12V/5V, 125A/4A; Power Supply Approvals Murata Power Solutions 93Y2406
DC-DC CONVERTER, 12V/5V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:5V; Width:54.5mmRoHS Compliant: Yes

DC-DC CONVERTER, 12V/5V, 125A/4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5kW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:5V; Width:54.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number D1U54-D-1500-12-HA4C-ND 93Y2406
Product Name DC DC Converters Dc-Dc Converter, 12V/5V, 125A/4A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Features Hot Swappable
Operating Temperature -5 to 45 C (23 to 113 F)
DC Output Current 125 amps 125 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details