Murata Power Solutions AC DC Converters D1U2-W-400-12-HA4C

Description
Front End AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-2725-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-2725-ND
AC DC Converters 811-2725-ND
Front End AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input

Front End AC DC Converters 1 Output 12V 33.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions - 06W1787 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions
06W1787
Ac-Dc Converter, Rack Mount, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions 06W1787
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 400W, 33.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:400W; Output Current Max:33.3A; Product Range:-; Input Voltage AC Max:264V RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 400W, 33.3A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:400W; Output Current Max:33.3A; Product Range:-; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2725-ND 06W1787
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Voltage 90.0 to 264.0 volts ? to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details