Murata Power Solutions DC DC Converters D1U2-D-400-12-HA4C

Description
Front End DC DC Converter 1 Output 12V 33.3A -72V Input
Request a Quote Datasheet
Description
Front End DC DC Converter 1 Output 12V 33.3A -72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2715-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2715-ND
DC DC Converters 811-2715-ND
Front End DC DC Converter 1 Output 12V 33.3A -72V Input

Front End DC DC Converter 1 Output 12V 33.3A -72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions - 06W1786 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions
06W1786
Dc-Dc Converter, Iso Pol, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions 06W1786
DC-DC CONVERTER, ISO POL, 1 O/P, 400W, 33.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33.3A; Isolation Voltage:1.5kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 400W, 33.3A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:400W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:33.3A; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2715-ND 06W1786
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 400W, 33.3A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Rack Mount
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Current 33.3 amps 33.3 amps
DC Input Voltage -40.0 to -72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details