Murata Power Solutions AC DC Converters D1U-W-2000-48-HB2C

Description
Front End AC DC Converters 1 Output 48V 41.3A 90 ~ 140 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet
Description
Front End AC DC Converters 1 Output 48V 41.3A 90 ~ 140 VAC, 180 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 811-1955-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
811-1955-ND
AC DC Converters 811-1955-ND
Front End AC DC Converters 1 Output 48V 41.3A 90 ~ 140 VAC, 180 ~ 264 VAC Input

Front End AC DC Converters 1 Output 48V 41.3A 90 ~ 140 VAC, 180 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 2Kw, 41.3A, 48V; Power Supply Approvals Murata Power Solutions - 16M6069 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 2Kw, 41.3A, 48V; Power Supply Approvals Murata Power Solutions
16M6069
Ac-Dc Converter, Rack Mount, 1 O/p, 2Kw, 41.3A, 48V; Power Supply Approvals Murata Power Solutions 16M6069
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 2KW, 41.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:2kW; Output Current Max:41.3A; Product Range:D Series; Height:40.7mm RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 2KW, 41.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:2kW; Output Current Max:41.3A; Product Range:D Series; Height:40.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-1955-ND 16M6069
Product Name AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 2Kw, 41.3A, 48V; Power Supply Approvals Murata Power Solutions
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details