Murata Electronics Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) CT310LS-HT8-M

Description
Win Source Part Number: 1375647-CT310LS-HT8- M Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CT310 Package: Tape & Reel Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: 20mT ~ 80mT Voltage - Supply: 1V ~ 5.5V Output Type: Analog Voltage Axis: X, Y
Request a Quote Datasheet
Description
Win Source Part Number: 1375647-CT310LS-HT8- M Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CT310 Package: Tape & Reel Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: 20mT ~ 80mT Voltage - Supply: 1V ~ 5.5V Output Type: Analog Voltage Axis: X, Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1375647-CT310LS-HT8-M - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1375647-CT310LS-HT8-M
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1375647-CT310LS-HT8-M
Win Source Part Number: 1375647-CT310LS-HT8- M Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CT310 Package: Tape & Reel Product Status: Obsolete Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Sensing Range: 20mT ~ 80mT Voltage - Supply: 1V ~ 5.5V Output Type: Analog Voltage Axis: X, Y

Win Source Part Number: 1375647-CT310LS-HT8-M
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CT310
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Sensing Range: 20mT ~ 80mT
Voltage - Supply: 1V ~ 5.5V
Output Type: Analog Voltage
Axis: X, Y

Buy Now Datasheet
Tmr Sensor, Angular, -40 To 125Deg C Rohs Compliant Murata - 50AJ2967 - Newark, An Avnet Company
Chicago, IL, United States
Tmr Sensor, Angular, -40 To 125Deg C Rohs Compliant Murata
50AJ2967
Tmr Sensor, Angular, -40 To 125Deg C Rohs Compliant Murata 50AJ2967
TMR SENSOR, ANGULAR, -40 TO 125DEG C ROHS COMPLIANT: YES

TMR SENSOR, ANGULAR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - CT310LS-HT8-M - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
CT310LS-HT8-M
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) CT310LS-HT8-M
TMR SENSOR: 8-LEAD TSSOP (6.4 X

TMR SENSOR: 8-LEAD TSSOP (6.4 X

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1375647-CT310LS-HT8-M 50AJ2967 CT310LS-HT8-M
Product Name Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Tmr Sensor, Angular, -40 To 125Deg C Rohs Compliant Murata Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.5 to 24 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details