Murata Electronics Resonators CSTNR4M00GH5L000R0

Description
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17964-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17964-6-ND
Resonators 490-17964-6-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17964-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17964-1-ND
Resonators 490-17964-1-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17964-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17964-2-ND
Resonators 490-17964-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.11% 60 Ohms -20°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366289-CSTNR4M00GH5L000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366289-CSTNR4M00GH5L000R0
Crystals, Oscillators, Resonators - Resonators 1366289-CSTNR4M00GH5L000R0
Win Source Part Number: 1366289-CSTNR4M00GH5 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNR Package: Tape & Reel Product Status: Active Frequency: 4 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNR Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 39 pF Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Frequency Stability: ±0.11% Impedance: 60 Ohms Frequency Tolerance: ±0.07% Height: 0.047" (1.20mm)

Win Source Part Number: 1366289-CSTNR4M00GH5L000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNR
Package: Tape & Reel
Product Status: Active
Frequency: 4 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNR
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 39 pF
Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
ECCN: EAR99
Frequency Stability: ±0.11%
Impedance: 60 Ohms
Frequency Tolerance: ±0.07%
Height: 0.047" (1.20mm)

Buy Now Datasheet
Ceramic Resonators - 2763704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763704
Ceramic Resonators 2763704
Murata CSTNR4M00GH5L000R0

Murata CSTNR4M00GH5L000R0

Supplier's Site
Ceramic Resonators - 2763705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763705P
Ceramic Resonators 2763705P
Murata CSTNR4M00GH5L000R0

Murata CSTNR4M00GH5L000R0

Supplier's Site
Ceramic Resonators - 2763705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763705
Ceramic Resonators 2763705
Murata CSTNR4M00GH5L000R0

Murata CSTNR4M00GH5L000R0

Supplier's Site
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-17964-6-ND 1366289-CSTNR4M00GH5L000R0 2763704 CSTNR4M00GH5L000R0 CSTNR4M00GH5L000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Ceramic Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 % 0.0700 %
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillators - 863-510BBA100M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-200-619+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details