Murata Electronics Crystals, Oscillators, Resonators- Resonators CSTNR4M00GH5C000R0

Description
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators- Resonators Series: CERALOCK® CSTNR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 4 MHz Type: Ceramic Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Features: Built in Capacitor Operating Temperature: -40°C ~ 125°C
Request a Quote
Description
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators- Resonators Series: CERALOCK® CSTNR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 4 MHz Type: Ceramic Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Features: Built in Capacitor Operating Temperature: -40°C ~ 125°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics piezoelectric ceramic resonator is designed for use in time base oscillators, particularly in automotive microcomputer applications. It operates at a nominal frequency of 4.000 MHz with a frequency tolerance of ±0.07% and a temperature stability of ±0.13% across a wide operating temperature range of -40°C to +125°C. The resonator features a built-in load capacitance of 39 pF and a maximum resonant impedance of 60Ω. It can withstand a DC voltage of up to 6V and an AC voltage of 15Vp-p. The product is constructed with a piezoelectric ceramic element mounted on a capacitor substrate, covered by a metal cap, ensuring durability and reliability in various conditions. Proper storage conditions are recommended to maintain performance, including a temperature range of -10 to +40°C and relative humidity of 15 to 85%.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics piezoelectric ceramic resonator is designed for use in time base oscillators, particularly in automotive microcomputer applications. It operates at a nominal frequency of 4.000 MHz with a frequency tolerance of ±0.07% and a temperature stability of ±0.13% across a wide operating temperature range of -40°C to +125°C. The resonator features a built-in load capacitance of 39 pF and a maximum resonant impedance of 60Ω. It can withstand a DC voltage of up to 6V and an AC voltage of 15Vp-p. The product is constructed with a piezoelectric ceramic element mounted on a capacitor substrate, covered by a metal cap, ensuring durability and reliability in various conditions. Proper storage conditions are recommended to maintain performance, including a temperature range of -10 to +40°C and relative humidity of 15 to 85%.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Resonators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Resonators
Crystals, Oscillators, Resonators- Resonators
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators- Resonators Series: CERALOCK® CSTNR Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 4 MHz Type: Ceramic Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Features: Built in Capacitor Operating Temperature: -40°C ~ 125°C

Manufacturer: Murata Electronics
Category: Crystals, Oscillators, Resonators- Resonators
Series: CERALOCK® CSTNR
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 4 MHz
Type: Ceramic
Frequency Stability: ±0.13%
Frequency Tolerance: ±0.07%
Features: Built in Capacitor
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Resonators - 490-17963-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17963-1-ND
Resonators 490-17963-1-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17963-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17963-6-ND
Resonators 490-17963-6-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17963-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17963-2-ND
Resonators 490-17963-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.13% 60 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 2763702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763702
Ceramic Resonators 2763702
Murata CSTNR4M00GH5C000R0

Murata CSTNR4M00GH5C000R0

Supplier's Site
Ceramic Resonators - 2763703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763703
Ceramic Resonators 2763703
Murata CSTNR4M00GH5C000R0

Murata CSTNR4M00GH5C000R0

Supplier's Site
Ceramic Resonators - 2763703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763703P
Ceramic Resonators 2763703P
Murata CSTNR4M00GH5C000R0

Murata CSTNR4M00GH5C000R0

Supplier's Site
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 490-17963-1-ND 2763702 CSTNR4M00GH5C000R0 CSTNR4M00GH5C000R0
Product Name Crystals, Oscillators, Resonators- Resonators Resonators Ceramic Resonators Resonators Resonators
Oscillator Type Ceramic
Frequency 4 MHz 4 MHz 4 MHz 4 MHz
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 % 0.0700 %
Resonator Type Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data