Murata Electronics Resonators CSTNE8M00G55Z000R0

Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17960-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17960-2-ND
Resonators 490-17960-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17960-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17960-1-ND
Resonators 490-17960-1-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17960-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17960-6-ND
Resonators 490-17960-6-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1329418-CSTNE8M00G55Z000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1329418-CSTNE8M00G55Z000R0
Crystals, Oscillators, Resonators - Resonators 1329418-CSTNE8M00G55Z000R0
Manufacturer: Murata Electronics Win Source Part Number: 1329418-CSTNE8M00G55 Z000R0 Category: Crystals, Oscillators, Resonators>Resonator s Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 33 pF Impedance: 40 Ohms Frequency: 8 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -40°C ~ 125°C Case / Package: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-17960-2,490-1796 0-6,490-17960-1 Base Product Number: CSTNE RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329418-CSTNE8M00G55Z000R0
Category: Crystals, Oscillators, Resonators>Resonators
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 33 pF
Impedance: 40 Ohms
Frequency: 8 MHz
Height: 0.032" (0.80mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 3-SMD, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-17960-2,490-17960-6,490-17960-1
Base Product Number: CSTNE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Resonators - 2166069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166069P
Ceramic Resonators 2166069P
Murata CSTNE8M00G55Z000R0

Murata CSTNE8M00G55Z000R0

Supplier's Site
Ceramic Resonators - 2166068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166068
Ceramic Resonators 2166068
Murata CSTNE8M00G55Z000R0

Murata CSTNE8M00G55Z000R0

Supplier's Site
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-17960-2-ND 1329418-CSTNE8M00G55Z000R0 2166069P CSTNE8M00G55Z000R0 CSTNE8M00G55Z000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Ceramic Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data