Murata Electronics Connectors,Interconnects CSTNE8M00G52A000R0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 450MHz ~ 2.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Capacitance: 0.22μF Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 450MHz ~ 2.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Capacitance: 0.22μF Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 450MHz ~ 2.7GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input Capacitance: 0.22μF Impedance: Not Required(ohm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 450MHz ~ 2.7GHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±0.5%
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 500mA, 500mA 36V - 76V Input
Capacitance: 0.22μF
Impedance: Not Required(ohm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details