Win Source Part Number: 1366302-CSTNE20M0VH3
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 20 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.11%
Impedance: 40 Ohms
Frequency Tolerance: ±0.07%
Height: 0.039" (1.00mm)
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount
20MHz Ceramic Resonator Built in Capacitor 15pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount
CERAMIC RES 20.0000MHZ 15PF SMD
CERAMIC RES 20.0000MHZ 15PF SMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 1366302-CSTNE20M0VH3L000R0 | 490-17957-1-ND | CSTNE20M0VH3L000R0 | CSTNE20M0VH3L000R0 |
| Product Name | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Resonators |
| Oscillator Type | Ceramic | |||
| Package / Form Factor | 3-SMD, Non-Standard | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 20 MHz | 20 MHz | 20 MHz | |
| Frequency Tolerance | 0.0700 % | 0.0700 % | 0.0700 % |